Snap-on Industrial Brands Drive Bit 35233

Description
HEX TYPE 4 1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 9/16 INCH
Datasheet
Description
HEX TYPE 4 1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35233 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35233
Drive Bit 35233
HEX TYPE 4 1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 9/16 INCH
  • HEX TYPE
  • 4 1/2 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • 9/16 INCH BIT SIZE
  • 0.5625 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35233
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products