Snap-on Industrial Brands Drive Bit 35202

Description
HEX TYPE 2 13/32 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 1/2 INCH BIT SIZE 0.5 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH
Datasheet
Description
HEX TYPE 2 13/32 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 1/2 INCH BIT SIZE 0.5 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35202 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35202
Drive Bit 35202
HEX TYPE 2 13/32 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 1/2 INCH BIT SIZE 0.5 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 19/32 INCH BIT LENGTH 27/32 INCH
  • HEX TYPE
  • 2 13/32 INCH OVERALL LENGTH
  • 7/8 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • 1/2 INCH BIT SIZE
  • 0.5 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 19/32 INCH
  • BIT LENGTH 27/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35202
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products