Snap-on Industrial Brands Drive Bit 35171

Description
HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5 BIT SIZE IN MM 5 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 21/32 INCH BIT SIZE IN MM - UOM MM
Datasheet
Description
HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5 BIT SIZE IN MM 5 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 21/32 INCH BIT SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35171 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35171
Drive Bit 35171
HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5 BIT SIZE IN MM 5 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 21/32 INCH BIT SIZE IN MM - UOM MM
  • HEX TYPE
  • 1 27/32 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 5 BIT SIZE IN MM
  • 5 MM BIT SIZE
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 3/16 INCH
  • BIT LENGTH 21/32 INCH
  • BIT SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35171
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products