Snap-on Industrial Brands Drive Bit 35120

Description
BALL HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 1/8 INCH BIT SIZE 0.125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
Datasheet
Description
BALL HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 1/8 INCH BIT SIZE 0.125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35120 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35120
Drive Bit 35120
BALL HEX TYPE 1 27/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 1/8 INCH BIT SIZE 0.125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
  • BALL HEX TYPE
  • 1 27/32 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 1/8 INCH BIT SIZE
  • 0.125 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 3/16 INCH
  • BIT LENGTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35120
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products