Snap-on Industrial Brands Drive Bit 35084

Description
TORX TYPE 1 13/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL T27 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH
Datasheet
Description
TORX TYPE 1 13/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL T27 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35084 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35084
Drive Bit 35084
TORX TYPE 1 13/32 INCH OVERALL LENGTH 1/2 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL T27 BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH
  • TORX TYPE
  • 1 13/32 INCH OVERALL LENGTH
  • 1/2 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 0.25 DRIVE END SIZE - FRACTIONAL
  • T27 BIT SIZE
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 13/16 INCH
  • BIT LENGTH 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35084
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products