Snap-on Industrial Brands Drive Bit 35064

Description
HEX TYPE 3 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 4 BIT SIZE IN MM 4 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH BIT SIZE IN MM - UOM MM
Datasheet
Description
HEX TYPE 3 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 4 BIT SIZE IN MM 4 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH BIT SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35064 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35064
Drive Bit 35064
HEX TYPE 3 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 0.25 DRIVE END SIZE - FRACTIONAL 4 BIT SIZE IN MM 4 MM BIT SIZE WILLIAMS[R] BRAND SOCKET LENGTH 13/16 INCH BIT LENGTH 5/8 INCH BIT SIZE IN MM - UOM MM
  • HEX TYPE
  • 3 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 0.25 DRIVE END SIZE - FRACTIONAL
  • 4 BIT SIZE IN MM
  • 4 MM BIT SIZE
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 13/16 INCH
  • BIT LENGTH 5/8 INCH
  • BIT SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35064
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products