Snap-on Industrial Brands Drive Socket 33230

Description
12 POINT TYPE 2 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
12 POINT TYPE 2 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 33230 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
33230
Drive Socket 33230
12 POINT TYPE 2 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 12 POINT TYPE
  • 2 INCH OVERALL LENGTH
  • 1.4375 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 0.9375 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 33230
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details