Snap-on Industrial Brands Drive Socket 33228

Description
12 POINT TYPE 1.9375 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
12 POINT TYPE 1.9375 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 33228 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
33228
Drive Socket 33228
12 POINT TYPE 1.9375 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 12 POINT TYPE
  • 1.9375 INCH OVERALL LENGTH
  • 1.4375 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 41098 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 33228
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Specs
Product Type Individual Socket
View Details