Snap-on Industrial Brands Drive Bit Set 32903

Description
HIGH POLISHED CHROME FINISH 2 13/32 INCH OVERALL LENGTH 1/4 INCH MIN. BIT SIZE 3/4 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
Datasheet
Description
HIGH POLISHED CHROME FINISH 2 13/32 INCH OVERALL LENGTH 1/4 INCH MIN. BIT SIZE 3/4 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 32903 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
32903
Drive Bit Set 32903
HIGH POLISHED CHROME FINISH 2 13/32 INCH OVERALL LENGTH 1/4 INCH MIN. BIT SIZE 3/4 INCH MAX. BIT SIZE 1/2 INCH DRIVE END SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
  • HIGH POLISHED CHROME FINISH
  • 2 13/32 INCH OVERALL LENGTH
  • 1/4 INCH MIN. BIT SIZE
  • 3/4 INCH MAX. BIT SIZE
  • 1/2 INCH DRIVE END SIZE
  • 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
  • HEX BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 8
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 32903
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products