Snap-on Industrial Brands Drive Socket 32825

Description
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32825 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32825
Drive Socket 32825
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 1.3125 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 25 MM SOCKET END SIZE
  • 25 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 13/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32825
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details