Snap-on Industrial Brands Drive Socket 32819

Description
12 POINT TYPE HIGH POLISHED CHROME FINISH 3.25 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH
Datasheet
Description
12 POINT TYPE HIGH POLISHED CHROME FINISH 3.25 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32819 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32819
Drive Socket 32819
12 POINT TYPE HIGH POLISHED CHROME FINISH 3.25 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH
  • 12 POINT TYPE
  • HIGH POLISHED CHROME FINISH
  • 3.25 INCH OVERALL LENGTH
  • 1.03125 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32819
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Drive Socket - 65615 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details