Snap-on Industrial Brands Drive Socket 32729

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32729 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32729
Drive Socket 32729
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 1.5625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 29 MM SOCKET END SIZE
  • 29 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32729
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details