Snap-on Industrial Brands Drive Socket 32720

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32720 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32720
Drive Socket 32720
6 POINT TYPE 3.25 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 1.0625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 13/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32720
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
Specs
Product Type Individual Socket
View Details