Snap-on Industrial Brands Drive Socket 32714

Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3.25 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32714 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32714
Drive Socket 32714
6 POINT TYPE 3.25 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32714
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details