Snap-on Industrial Brands Drive Socket 32636

Description
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32636 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32636
Drive Socket 32636
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 36 MM SOCKET END SIZE 36 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 1.6875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 36 MM SOCKET END SIZE
  • 36 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32636
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details