Snap-on Industrial Brands Drive Socket 32632

Description
12 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 32 MM SOCKET END SIZE 32 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 32 MM SOCKET END SIZE 32 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32632 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32632
Drive Socket 32632
12 POINT TYPE 1.75 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 32 MM SOCKET END SIZE 32 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 32 MM SOCKET END SIZE
  • 32 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 31/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32632
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Impact Sockets - 1370922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Hex Head Sockets SAE - Standard Length - TW12 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details