Snap-on Industrial Brands Drive Socket 32624

Description
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32624 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32624
Drive Socket 32624
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 24 MM SOCKET END SIZE 24 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.625 INCH OVERALL LENGTH
  • 1.25 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 24 MM SOCKET END SIZE
  • 24 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32624
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
Specs
Product Type Individual Socket
View Details