Snap-on Industrial Brands Drive Socket 32438

Description
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.1875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 7/16 INCH
Datasheet
Description
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.1875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32438 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32438
Drive Socket 32438
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.1875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 7/16 INCH
  • 12 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 1.5625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.1875 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32438
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
55a - Sockets - 5410070 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details