Snap-on Industrial Brands Drive Socket 32420

Description
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/16 INCH
Datasheet
Description
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32420 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32420
Drive Socket 32420
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/16 INCH
  • 12 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41037 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32420
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
# of Pieces 1
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details