Snap-on Industrial Brands Drive Socket 32140

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 31/32 INCH
Datasheet
Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 31/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32140 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32140
Drive Socket 32140
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.6875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.25 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 31/32 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.6875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.25 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 31/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32140
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
45aPSP - Socket spline-drive - 22410028 - Stahlwille North America
Specs
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details