Snap-on Industrial Brands Drive Socket 32122

Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
Datasheet
Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32122 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32122
Drive Socket 32122
6 POINT TYPE 1.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
  • 6 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 31/32 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41229 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32122
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC12112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details