HIGH POLISHED CHROME FINISH
3/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
T25, T27, T30, T40, T45, T47, T50 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
Snap-on Industrial Brands
Done
Datasheet
Description
HIGH POLISHED CHROME FINISH
3/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
T25, T27, T30, T40, T45, T47, T50 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
HIGH POLISHED CHROME FINISH
3/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
T25, T27, T30, T40, T45, T47, T50 BIT SIZES
TORX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7