Snap-on Industrial Brands Drive Bit Set 31902

Description
HIGH POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
Datasheet
Description
HIGH POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 31902 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
31902
Drive Bit Set 31902
HIGH POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 3/8 INCH MAX. BIT SIZE 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 8
  • HIGH POLISHED CHROME FINISH
  • 1/8 INCH MIN. BIT SIZE
  • 3/8 INCH MAX. BIT SIZE
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
  • HEX BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 8
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 31902
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products