Snap-on Industrial Brands Universal Joint Drive Socket 31533

Description
HIGH POLISHED CHROME FINISH 1 55/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 23/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 35/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 23/64 INCH
Datasheet
Description
HIGH POLISHED CHROME FINISH 1 55/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 23/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 35/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 23/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 31533 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31533
Universal Joint Drive Socket 31533
HIGH POLISHED CHROME FINISH 1 55/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 45/64 INCH NOSE DIAMETER 23/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 35/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 23/64 INCH
  • HIGH POLISHED CHROME FINISH
  • 1 55/64 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 45/64 INCH NOSE DIAMETER
  • 23/64 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 35/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 23/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31533
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details