Snap-on Industrial Brands Drive Socket 31517

Description
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31517 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31517
Drive Socket 31517
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 31517 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31517
Drive Socket 31517
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31517
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Impact Sockets - 1370919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details