Snap-on Industrial Brands Drive Socket 31515

Description
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31515 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31515
Drive Socket 31515
6 POINT TYPE 1.0625 INCH OVERALL LENGTH 13/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 13/16 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 15 MM SOCKET END SIZE
  • 15 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31515
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Specs
Product Type Individual Socket
View Details