Snap-on Industrial Brands Drive Socket 31414

Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
Datasheet
Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31414 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31414
Drive Socket 31414
12 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
  • 12 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41106 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31414
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details