Snap-on Industrial Brands Drive Socket 31332

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31332 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31332
Drive Socket 31332
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.3125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31332
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details