Snap-on Industrial Brands Drive Socket 31330

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31330 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31330
Drive Socket 31330
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.25 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.9375 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31330
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data