Snap-on Industrial Brands Drive Socket 31303

Description
6 POINT TYPE 2.71875 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH
Datasheet
Description
6 POINT TYPE 2.71875 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31303 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31303
Drive Socket 31303
6 POINT TYPE 2.71875 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH
  • 6 POINT TYPE
  • 2.71875 INCH OVERALL LENGTH
  • 1.0625 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.8125 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31303
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details