Snap-on Industrial Brands Drive Socket 31230

Description
12 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet
Description
12 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31230 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31230
Drive Socket 31230
12 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.25 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
  • 12 POINT TYPE
  • 1.21875 INCH OVERALL LENGTH
  • 1.25 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.9375 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31230
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12348PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details