Snap-on Industrial Brands Drive Socket 31132

Description
6 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet
Description
6 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31132 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31132
Drive Socket 31132
6 POINT TYPE 1.21875 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
  • 6 POINT TYPE
  • 1.21875 INCH OVERALL LENGTH
  • 1.3125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31132
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details