Snap-on Industrial Brands Drive Bit Set 30945

Description
HIGH POLISHED CHROME FINISH 3 MM MIN. BIT SIZE 8 MM MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 1 INCREMENT 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
Datasheet
Description
HIGH POLISHED CHROME FINISH 3 MM MIN. BIT SIZE 8 MM MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 1 INCREMENT 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 30945 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
30945
Drive Bit Set 30945
HIGH POLISHED CHROME FINISH 3 MM MIN. BIT SIZE 8 MM MAX. BIT SIZE 1/4 INCH DRIVE END SIZE 1 INCREMENT 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
  • HIGH POLISHED CHROME FINISH
  • 3 MM MIN. BIT SIZE
  • 8 MM MAX. BIT SIZE
  • 1/4 INCH DRIVE END SIZE
  • 1 INCREMENT
  • 3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM BIT SIZES
  • HEX BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 6
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 30945
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products