HIGH POLISHED CHROME FINISH
1/8 INCH MIN. BIT SIZE
5/16 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 6
Snap-on Industrial Brands
Done
Datasheet
Description
HIGH POLISHED CHROME FINISH
1/8 INCH MIN. BIT SIZE
5/16 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 6
HIGH POLISHED CHROME FINISH
1/8 INCH MIN. BIT SIZE
5/16 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 6
HIGH POLISHED CHROME FINISH
1/8 INCH MIN. BIT SIZE
5/16 INCH MAX. BIT SIZE
1/4 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 6
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
30943
Product Name
Drive Bit Set
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems