Snap-on Industrial Brands Drive Bit Set 30906

Description
HIGH POLISHED CHROME FINISH 1 13/32 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 5/32 INCH SLOTTED, 7/32 INCH SLOTTED, 9/32 INCH SLOTTED, #0 PHILLIPS, #1 PHILLIPS, #2 PHILLIPS BIT SIZES SLOTTED, PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
Datasheet
Description
HIGH POLISHED CHROME FINISH 1 13/32 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 5/32 INCH SLOTTED, 7/32 INCH SLOTTED, 9/32 INCH SLOTTED, #0 PHILLIPS, #1 PHILLIPS, #2 PHILLIPS BIT SIZES SLOTTED, PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 30906 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
30906
Drive Bit Set 30906
HIGH POLISHED CHROME FINISH 1 13/32 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 5/32 INCH SLOTTED, 7/32 INCH SLOTTED, 9/32 INCH SLOTTED, #0 PHILLIPS, #1 PHILLIPS, #2 PHILLIPS BIT SIZES SLOTTED, PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 6
  • HIGH POLISHED CHROME FINISH
  • 1 13/32 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 5/32 INCH SLOTTED, 7/32 INCH SLOTTED, 9/32 INCH SLOTTED, #0 PHILLIPS, #1 PHILLIPS, #2 PHILLIPS BIT SIZES
  • SLOTTED, PHILLIPS BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 6
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 30906
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products