Snap-on Industrial Brands Drive Socket 30608A

Description
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30608A - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30608A
Drive Socket 30608A
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 8 MM SOCKET END SIZE
  • 8 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30608A
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data