Snap-on Industrial Brands
Hand Saw
301
Description
6.5 INCH BLADE LENGTH
6.5 BLADE LENGTH - DECIMAL
6-1/2 BLADE LENGTH - FRACTIONAL
HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
WOOD HANDLE MATERIAL
14 TEETH PER INCH
SANDVIK. BRAND
CUT MATERIAL WOOD, PLASTIC
360 DEG ROTATABLE INTERCHANGEABLE BLADE
MILLED TEETH
NICKEL PLATED STEEL FRAME
PACKAGING QUANTITY 6
WEIGHT 9.2 OZ
BLADE LENGTH - DECIMAL - UOM IN
301 MODEL
-
Snap-on Industrial Brands
-
Snap-on Industrial Brands
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
6.5 INCH BLADE LENGTH
6.5 BLADE LENGTH - DECIMAL
6-1/2 BLADE LENGTH - FRACTIONAL
HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
WOOD HANDLE MATERIAL
14 TEETH PER INCH
SANDVIK. BRAND
CUT MATERIAL WOOD, PLASTIC
360 DEG ROTATABLE INTERCHANGEABLE BLADE
MILLED TEETH
NICKEL PLATED STEEL FRAME
PACKAGING QUANTITY 6
WEIGHT 9.2 OZ
BLADE LENGTH - DECIMAL - UOM IN
301 MODEL
Request a Quote
Email Supplier
Datasheet
Suppliers
6.5 INCH BLADE LENGTH
6.5 BLADE LENGTH - DECIMAL
6-1/2 BLADE LENGTH - FRACTIONAL
HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
WOOD HANDLE MATERIAL
14 TEETH PER INCH
SANDVIK. BRAND
CUT MATERIAL WOOD, PLASTIC
360 DEG ROTATABLE INTERCHANGEABLE BLADE
MILLED TEETH
NICKEL PLATED STEEL FRAME
PACKAGING QUANTITY 6
WEIGHT 9.2 OZ
BLADE LENGTH - DECIMAL - UOM IN
301 MODEL
- 6.5 INCH BLADE LENGTH
- 6.5 BLADE LENGTH - DECIMAL
- 6-1/2 BLADE LENGTH - FRACTIONAL
- HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
- WOOD HANDLE MATERIAL
- 14 TEETH PER INCH
- SANDVIK. BRAND
- CUT MATERIAL WOOD, PLASTIC
- 360 DEG ROTATABLE INTERCHANGEABLE BLADE
- MILLED TEETH
- NICKEL PLATED STEEL FRAME
- PACKAGING QUANTITY 6
- WEIGHT 9.2 OZ
- BLADE LENGTH - DECIMAL - UOM IN
- 301 MODEL
Supplier's Site
Datasheet
6.5 INCH BLADE LENGTH
6.5 BLADE LENGTH - DECIMAL
6-1/2 BLADE LENGTH - FRACTIONAL
HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
WOOD HANDLE MATERIAL
14 TEETH PER INCH
SANDVIK. BRAND
CUT MATERIAL WOOD, PLASTIC
360 DEG ROTATABLE INTERCHANGEABLE BLADE
MILLED TEETH
NICKEL PLATED STEEL FRAME
PACKAGING QUANTITY 6
WEIGHT 9.2 OZ
BLADE LENGTH - DECIMAL - UOM IN
301 MODEL
- 6.5 INCH BLADE LENGTH
- 6.5 BLADE LENGTH - DECIMAL
- 6-1/2 BLADE LENGTH - FRACTIONAL
- HARDENED TEMPERED CARBON STEEL BLADE MATERIAL
- WOOD HANDLE MATERIAL
- 14 TEETH PER INCH
- SANDVIK. BRAND
- CUT MATERIAL WOOD, PLASTIC
- 360 DEG ROTATABLE INTERCHANGEABLE BLADE
- MILLED TEETH
- NICKEL PLATED STEEL FRAME
- PACKAGING QUANTITY 6
- WEIGHT 9.2 OZ
- BLADE LENGTH - DECIMAL - UOM IN
- 301 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Saws |
Hand Saws |
|
Product Number
|
301 |
2819165 |
|
Product Name
|
Hand Saw |
Hand Saws |
Unlock Full Specs
to access all available technical data