Snap-on Industrial Brands Socket Wrench Extension 30002

Description
FINISH HIGH POLISHED CHROME OVERALL LENGTH 1 1/2 INCH OVERALL LENGTH - FRACTIONAL 1.5 SIZE 1/4 INCH SIZE - FRACTIONAL 0.25 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M SOCKET RETENTION THROUGH BALL AND SPRING
Datasheet
Description
FINISH HIGH POLISHED CHROME OVERALL LENGTH 1 1/2 INCH OVERALL LENGTH - FRACTIONAL 1.5 SIZE 1/4 INCH SIZE - FRACTIONAL 0.25 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M SOCKET RETENTION THROUGH BALL AND SPRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - 30002 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench Extension
30002
Socket Wrench Extension 30002
FINISH HIGH POLISHED CHROME OVERALL LENGTH 1 1/2 INCH OVERALL LENGTH - FRACTIONAL 1.5 SIZE 1/4 INCH SIZE - FRACTIONAL 0.25 TYPE WOBBLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M SOCKET RETENTION THROUGH BALL AND SPRING
  • FINISH HIGH POLISHED CHROME
  • OVERALL LENGTH 1 1/2 INCH
  • OVERALL LENGTH - FRACTIONAL 1.5
  • SIZE 1/4 INCH
  • SIZE - FRACTIONAL 0.25
  • TYPE WOBBLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.10M
  • SOCKET RETENTION THROUGH BALL AND SPRING
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 30002
Product Name Socket Wrench Extension
Unlock Full Specs
to access all available technical data

Similar Products