Snap-on Industrial Brands Drive Socket 2M-618

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 2M-618 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2M-618
Drive Socket 2M-618
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/2 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 7/16 INCH WEIGHT 0.17 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/16 INCH
  • WEIGHT 0.17 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • 2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 2M-618
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details