Bahco Pliers 2678V-200

Description
Bahco 2678V-200 Combination Plier
Request a Quote
Description
Bahco 2678V-200 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2702377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2702377
Pliers 2702377
Bahco 2678V-200 Combination Plier

Bahco 2678V-200 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2702377
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Plier - 35-440 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details