Snap-on Industrial Brands Screwdriver 24267

Description
TORX TYPE 7 3/4 INCH OVERALL LENGTH 7.75 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE T20 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 4 INCH
Datasheet
Description
TORX TYPE 7 3/4 INCH OVERALL LENGTH 7.75 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE T20 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 24267 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
24267
Screwdriver 24267
TORX TYPE 7 3/4 INCH OVERALL LENGTH 7.75 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE T20 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 4 INCH
  • TORX TYPE
  • 7 3/4 INCH OVERALL LENGTH
  • 7.75 OVERALL LENGTH - FRACTIONAL
  • MINIATURE STYLE
  • T20 TIP SIZE
  • WILLIAMS[R] BRAND
  • HANDLE TYPE BI MOLD COMFORT GRIP
  • BLADE LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number 24267
Product Name Screwdriver
Drive Type Six-Point
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Preset Prime Torque Screwdriver - 065100 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.2000 to 1.5 In-lbs (0.2306 to 1.73 kg-cm)
View Details