Snap-on Industrial Brands Screwdriver 24239

Description
SLOTTED TYPE 12 9/16 INCH OVERALL LENGTH 12.5625 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 8 INCH
Datasheet
Description
SLOTTED TYPE 12 9/16 INCH OVERALL LENGTH 12.5625 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 24239 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
24239
Screwdriver 24239
SLOTTED TYPE 12 9/16 INCH OVERALL LENGTH 12.5625 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 8 INCH
  • SLOTTED TYPE
  • 12 9/16 INCH OVERALL LENGTH
  • 12.5625 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 5/16 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • HANDLE TYPE BI MOLD COMFORT GRIP
  • BLADE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number 24239
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Hexalobular Keys - SKX-20 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details