Snap-on Industrial Brands Screwdriver 24229

Description
SLOTTED TYPE 10 3/16 INCH OVERALL LENGTH 10.1875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet
Description
SLOTTED TYPE 10 3/16 INCH OVERALL LENGTH 10.1875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 24229 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
24229
Screwdriver 24229
SLOTTED TYPE 10 3/16 INCH OVERALL LENGTH 10.1875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 6 INCH
  • SLOTTED TYPE
  • 10 3/16 INCH OVERALL LENGTH
  • 10.1875 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 1/4 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • HANDLE TYPE BI MOLD COMFORT GRIP
  • BLADE LENGTH 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number 24229
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 30010TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details