BOW TYPE
STEEL MATERIAL
36 INCH
36 LENGTH - DECIMAL
36 LENGTH - FRACTIONAL
GREEN WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
RAKER TEETH TYPE
SANDVIK. BRAND
WEIGHT 3.4 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
23 MODEL
Snap-on Industrial Brands
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
BOW TYPE
STEEL MATERIAL
36 INCH
36 LENGTH - DECIMAL
36 LENGTH - FRACTIONAL
GREEN WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
RAKER TEETH TYPE
SANDVIK. BRAND
WEIGHT 3.4 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
23 MODEL
BOW TYPE
STEEL MATERIAL
36 INCH
36 LENGTH - DECIMAL
36 LENGTH - FRACTIONAL
GREEN WOOD CUT MATERIAL
HARDENED TEMPERED PROCESS
RAKER TEETH TYPE
SANDVIK. BRAND
WEIGHT 3.4 OZ
PACKAGING QUANTITY 10 PIECES PER BOX
LENGTH - DECIMAL - UOM IN
23 MODEL