Snap-on Industrial Brands Plier 224D

Description
9 1/2 INCH OVERALL LENGTH 9.5 OVERALL LENGTH - FRACTIONAL 1 3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
9 1/2 INCH OVERALL LENGTH 9.5 OVERALL LENGTH - FRACTIONAL 1 3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 224D - Snap-on Industrial Brands
Kenosha, WI, USA
Plier
224D
Plier 224D
9 1/2 INCH OVERALL LENGTH 9.5 OVERALL LENGTH - FRACTIONAL 1 3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 9 1/2 INCH OVERALL LENGTH
  • 9.5 OVERALL LENGTH - FRACTIONAL
  • 1 3/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • BAHCO[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 224D
Product Name Plier
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details