Snap-on Industrial Brands Hammer 20546

Description
BALL PEIN TYPE 15 INCH OVERALL LENGTH 12 3/4 INCH HANDLE LENGTH 32 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.25 FACE SIZE - FRACTIONAL 1 1/4 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
Datasheet
Description
BALL PEIN TYPE 15 INCH OVERALL LENGTH 12 3/4 INCH HANDLE LENGTH 32 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.25 FACE SIZE - FRACTIONAL 1 1/4 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - 20546 - Snap-on Industrial Brands
Kenosha, WI, USA
Hammer
20546
Hammer 20546
BALL PEIN TYPE 15 INCH OVERALL LENGTH 12 3/4 INCH HANDLE LENGTH 32 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.25 FACE SIZE - FRACTIONAL 1 1/4 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
  • BALL PEIN TYPE
  • 15 INCH OVERALL LENGTH
  • 12 3/4 INCH HANDLE LENGTH
  • 32 OZ WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • STEEL HEAD MATERIAL
  • 1.25 FACE SIZE - FRACTIONAL
  • 1 1/4 INCH FACE SIZE
  • WILLIAMS[R] BRAND
  • WITH CUSHION GRIP
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hammers and Mallets
Product Number 20546
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products