Snap-on Industrial Brands Hammer 20544

Description
BALL PEIN TYPE 13 INCH OVERALL LENGTH 11 1/4 INCH HANDLE LENGTH 16 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.875 FACE SIZE - FRACTIONAL 1 7/8 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
Datasheet
Description
BALL PEIN TYPE 13 INCH OVERALL LENGTH 11 1/4 INCH HANDLE LENGTH 16 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.875 FACE SIZE - FRACTIONAL 1 7/8 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - 20544 - Snap-on Industrial Brands
Kenosha, WI, USA
Hammer
20544
Hammer 20544
BALL PEIN TYPE 13 INCH OVERALL LENGTH 11 1/4 INCH HANDLE LENGTH 16 OZ WEIGHT FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 1.875 FACE SIZE - FRACTIONAL 1 7/8 INCH FACE SIZE WILLIAMS[R] BRAND WITH CUSHION GRIP
  • BALL PEIN TYPE
  • 13 INCH OVERALL LENGTH
  • 11 1/4 INCH HANDLE LENGTH
  • 16 OZ WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • STEEL HEAD MATERIAL
  • 1.875 FACE SIZE - FRACTIONAL
  • 1 7/8 INCH FACE SIZE
  • WILLIAMS[R] BRAND
  • WITH CUSHION GRIP
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hammers and Mallets
Product Number 20544
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products