Snap-on Industrial Brands Drive Socket 2-628

Description
6 POINT TYPE 1.28125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH
Datasheet
Description
6 POINT TYPE 1.28125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 2-628 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2-628
Drive Socket 2-628
6 POINT TYPE 1.28125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH
  • 6 POINT TYPE
  • 1.28125 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41098 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 2-628
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
24 Pieces 12 Point Standard SAE Socket Set - XH25 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details