Snap-on Industrial Brands Hand File 2-302-16-2-0

Description
TAPER TYPE 6-1/4 INCH BLADE LENGTH 6.25 BLADE LENGTH - DECIMAL 6-1/4 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE INSTRUMENT MAKING, WATCH MAKING, GOLDSMITH, METAL WORKING APPLICATION DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND FOR POLISHING TEETH PER INCH 86 WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 302 MODEL
Datasheet
Description
TAPER TYPE 6-1/4 INCH BLADE LENGTH 6.25 BLADE LENGTH - DECIMAL 6-1/4 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE INSTRUMENT MAKING, WATCH MAKING, GOLDSMITH, METAL WORKING APPLICATION DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND FOR POLISHING TEETH PER INCH 86 WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 302 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 2-302-16-2-0
TAPER TYPE 6-1/4 INCH BLADE LENGTH 6.25 BLADE LENGTH - DECIMAL 6-1/4 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE INSTRUMENT MAKING, WATCH MAKING, GOLDSMITH, METAL WORKING APPLICATION DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND FOR POLISHING TEETH PER INCH 86 WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 302 MODEL
  • TAPER TYPE
  • 6-1/4 INCH BLADE LENGTH
  • 6.25 BLADE LENGTH - DECIMAL
  • 6-1/4 BLADE LENGTH - FRACTIONAL
  • TRIANGULAR SHAPE
  • INSTRUMENT MAKING, WATCH MAKING, GOLDSMITH, METAL WORKING APPLICATION
  • DOUBLE CUT TYPE
  • SMOOTH COARSENESS
  • SANDVIK. BRAND
  • FOR POLISHING
  • TEETH PER INCH 86
  • WEIGHT 0.3 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 302 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 2-302-16-2-0
Product Name Hand File
Shape / Type Three Square (Triangular)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second cut
Length 7.87 inch (200 mm)
View Details
12036 - Engineers file, hand - 72170102 - Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 10.24 inch (260 mm)
View Details
 - Lamination Files Profile TM - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details
Finishing/Polishing Equipment - Habilis Files - DME Company
Specs
Shape / Type Flat; Half Round; Round; Die Makers
Pattern & Cut Swiss - 00 (optional feature); Swiss - 1 (optional feature)
Length 4 inch (102 mm)
View Details