2-106A -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
2-106A
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 0.34 LB
INCLUDES SPRING PLUNGER
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 0.34 LB
INCLUDES SPRING PLUNGER
Datasheet
Suppliers
Socket Wrench Extension
2-106A
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 0.34 LB
INCLUDES SPRING PLUNGER
- DRIVE TYPE SQUARE
- MATERIAL FORGED HEAT TREATED ALLOY STEEL
- OVERALL LENGTH 6 INCH
- OVERALL LENGTH - DECIMAL 6
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 6
- SIZE 3/8 INCH
- SIZE - DECIMAL .375
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/8
- TYPE IMPACT
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
- WEIGHT 0.34 LB
- INCLUDES SPRING PLUNGER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
2-106A |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details